EN
  • EN
  • DE

LP5569RTWR

Part No LP5569RTWR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I2C, PWM Dimming 25.5mA 24-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Linear
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) No
Number of Outputs 9
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 25.5mA
Frequency 1.25MHz
Dimming I2C, PWM
Applications General Purpose
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number LP5569
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845861-LP5569RTWR
Ultra Librarian 3D Model Ultra Librarian LP5569RTWR CAD Model

Description

The Texas Instruments LP5569RTWR is a highly efficient, programmable LED driver designed to power complex lighting effects for portable and small form-factor applications. This LED driver is part of Texas Instruments' PowerWise® family, which emphasizes power efficiency without sacrificing performance. The LP5569RTWR is ideal for applications requiring sophisticated lighting sequences, such as smartphones, tablets, and other personal electronics.

With an integrated 9-channel LED driver, the LP5569RTWR can control multiple LEDs with precision. Each channel is equipped with an independent 12-bit PWM (Pulse Width Modulation) for smooth dimming and color mixing, allowing for intricate and dynamic lighting patterns. The device also supports a wide input voltage range from 2.7V to 5.5V, making it versatile for various power supply configurations.

One of the key features of the LP5569RTWR is its programmable EEPROM memory. This allows designers to preload specific lighting sequences and effects, which can be executed without additional input from the host processor. This not only simplifies the design but also reduces power consumption as the host can remain in a low-power state while the LP5569RTWR runs the lighting show.

The LP5569RTWR is designed with a flexible I2C interface for easy programming and control. Additionally, it offers an internal oscillator and a phase-shifted PWM output option to reduce audible noise and electromagnetic interference (EMI), which is critical for RF-sensitive applications.

Texas Instruments has also taken care to ensure the LP5569RTWR is easy to integrate into existing designs. It is available in a compact WQFN (Wettable Flank QFN) package, which not only saves space but also allows for optical inspection of solder joints for enhanced manufacturing reliability.

Overall, the Texas Instruments LP5569RTWR is a powerful solution for designers looking to add sophisticated and energy-efficient LED lighting to their products. Its combination of programmability, efficiency, and compact form factor makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9585 $52.7175
130+ $0.7865 $102.2450
200+ $0.7619 $152.3800
275+ $0.7373 $202.7575
355+ $0.7127 $253.0085
470+ $0.6390 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,943 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess