EN
  • EN
  • DE

LP3927ILQX-AJ

Part No LP3927ILQX-AJ
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MNGMNT CELL/PCS 28WQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Handheld/Mobile Devices
Operating Supply Current 5μA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-WQFN (5x5)
Win Source Part Number 071842-LP3927ILQX-AJ
Ultra Librarian 3D Model Ultra Librarian LP3927ILQX-AJ CAD Model

Description

The LP3927ILQX-AJ is a high-performance, advanced integrated circuit (IC) developed by Texas Instruments, a renowned American technology company known for its innovative semiconductor solutions. This product is a testament to Texas Instruments' commitment to providing high-quality, reliable, and efficient electronic components that cater to a wide variety of applications and industries.

The LP3927ILQX-AJ is designed to be a versatile component that can be used in multiple electronic devices. It is a power management integrated circuit (PMIC) that delivers efficient and stable power supply to the device it is installed in. This IC is designed to work under a wide range of operating conditions, ensuring that it offers consistent performance regardless of the external environment.

This integrated circuit is built using advanced semiconductor technology, which guarantees high efficiency and reliability. It features low quiescent current, which means it consumes less power when it's in a standby state. This makes it an energy-efficient choice for battery-powered devices, where power conservation is crucial.

The LP3927ILQX-AJ is also designed for easy integration into electronic systems. It comes in a compact, lead-free micro package that is easy to handle and install. This makes it a convenient choice for manufacturers who need to incorporate it into their designs without adding significant weight or size.

In addition, the LP3927ILQX-AJ is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances. This ensures that it is environmentally friendly and safe to use.

Moreover, Texas Instruments provides comprehensive technical support for the LP3927ILQX-AJ. They offer detailed datasheets, application notes, and reference designs that help users understand how to best use and integrate this IC into their systems.

In conclusion, the LP3927ILQX-AJ from Texas Instruments is a high-quality, reliable, and efficient PMIC that offers a wide range of benefits. Its energy efficiency, easy integration, and compliance with environmental standards make it a top choice for a variety of applications. Whether you're designing a new electronic device or looking to improve the performance of an existing one, the LP3927ILQX-AJ can help you achieve your goals.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8816 $52.9344
21+ $4.8259 $101.3439
33+ $4.6751 $154.2783
45+ $4.5243 $203.5935
58+ $4.3735 $253.6630
77+ $3.9211 $301.9247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess