EN
  • EN
  • DE

LP3470M5-3.08/NOPB

Part No LP3470M5-3.08/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC CIRCUIT RESET PWR-ON SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -20°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 125013-LP3470M5-3.08/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Sensing & Instrumentation, Consumer Electronics, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian LP3470M5-3.08/NOPB CAD Model

Description

The LP3470M5-3.08/NOPB from Texas Instruments is a highly reliable, microprocessor supervisory circuit designed to monitor the power supplies in digital systems. This device provides maximum flexibility for power supply monitoring and reset control, particularly in systems with multiple power supplies.

  • Reset Assertion: Asserts a reset if any monitored supplies fall below its threshold or if the manual reset input is asserted.
  • Reset Delay: The reset output remains asserted for a period after all supplies rise above their thresholds and the manual reset input is de-asserted. The reset delay can be set by an external capacitor.
  • Supply Voltage Monitoring: Can monitor four system supply voltages without an external resistor divider network, reducing system power consumption and making it ideal for portable battery-operated equipment. Capable of monitoring a 1.8V to 5V supply without external components.
  • Package: Small 5-pin SOT-23 package.
  • Temperature Range: Operates over a wide temperature range of -40°C to 85°C.
  • Manual Reset Input: Can generate a reset pulse of at least 1ms by a push button or microprocessor.
  • Reset Output: Active low and guaranteed to be in the correct state for VCC greater than 1V.
  • Supply Current: Low supply current of 15µA (typical).
  • Precision Supply Voltage Monitor: Precision supply voltage monitor of 3.08V.
  • Power Supply Transient Immunity: Can withstand fast transients on the VCC line without generating a false reset pulse.
  • Compliance: RoHS compliant and lead-free (NOPB), environmentally friendly.

In conclusion, the LP3470M5-3.08/NOPB is a reliable, efficient, and versatile microprocessor supervisory circuit that provides maximum flexibility for power supply monitoring and reset control.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2425 $51.5775
55+ $1.8400 $101.2000
85+ $1.7825 $151.5125
116+ $1.7250 $200.1000
150+ $1.6675 $250.1250
201+ $1.4950 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,199 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess