EN
  • EN
  • DE

LP3470IM5X-3.65/NOPB

Part No LP3470IM5X-3.65/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC RESET CIRCUIT 3.65V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 3.65V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056385-LP3470IM5X-3.65/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3470IM5X-3.65/NOPB CAD Model

Description

Product Overview: LP3470IM5X-3.65/NOPB

The LP3470IM5X-3.65/NOPB is a micro-power voltage supervisor designed to monitor power supplies in digital systems. Manufactured by Texas Instruments, this device is an essential component for ensuring system reliability and robustness. It is particularly suitable for battery-powered applications due to its low power consumption.

Key Features

  • Supply Voltage Monitoring: The LP3470IM5X-3.65/NOPB precisely monitors a 3.65V power supply, ensuring that the system operates within safe voltage levels.
  • Low Power Consumption: With its micro-power design, it consumes minimal power, which is crucial for extending battery life in portable devices.
  • Reset Time Delay: The device includes a built-in delay before issuing a reset, allowing the power supply to stabilize, which can be critical for systems that require a stable boot-up process.
  • Temperature Range: It operates over a wide temperature range, making it versatile for various environmental conditions.
  • Form Factor: The compact SOT-23 package makes it easy to integrate into space-constrained designs.

Applications

The LP3470IM5X-3.65/NOPB is ideal for a range of applications where power supply stability is non-negotiable. These applications include:

  • Portable Electronic Devices
  • Microprocessor/Microcontroller Systems
  • Industrial Equipment
  • Smart Instruments
  • Medical Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP3470IM5X-3.65/NOPB is no exception. It is lead-free and RoHS compliant, adhering to the latest environmental standards. Additionally, the NOPB designation indicates that this product is provided in "no lead" packaging, making it suitable for eco-friendly manufacturing processes.

In conclusion, the LP3470IM5X-3.65/NOPB from Texas Instruments is a reliable and efficient solution for power monitoring in a wide range of electronic systems. Its low power consumption, precise monitoring, and compact form factor make it an excellent choice for designers looking to enhance system stability and extend the operational life of their battery-powered applications.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4845 $52.1745
50+ $2.0386 $101.9300
76+ $1.9749 $150.0924
105+ $1.9112 $200.6760
136+ $1.8475 $251.2600
182+ $1.6564 $301.4648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess