Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, MOS, Open-Collector
Supply Voltage - Operating 3 V to 30 V, ±1.5 V to 15 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.025μA @ 5V
Current - Output (Typ) 30mA @ 5V
Current - Quiescent (Max) 100μA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 019809-LP339DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP339DR CAD Model

Description

The LP339DR is a high-quality quadruple differential comparator from Texas Instruments, a leading global semiconductor company. This product is designed to provide a range of features that enhance the performance and functionality of electronic devices.

  • Key Features:
  • Ability to compare the voltages at two inputs and provide a high or low output depending on the comparison.
  • Suitable for tasks such as voltage level detection, waveform shaping, and pulse generation.
  • Low Power Consumption: Suitable for battery-powered devices and other applications where energy efficiency is a priority.
  • Performance: Offers a wide voltage range and fast response times.
  • Common-Mode Range: Wide common-mode range.
  • Power Supply: Capable of operating from a single power supply over a wide range of voltages.
  • Input Types: Capable of handling both DC and AC inputs.
  • Physical Specifications:
  • Surface-mount device, designed to be soldered directly onto a printed circuit board.
  • Comes in a small, 14-pin SOIC package.
  • Robust and reliable with a high degree of immunity to temperature variations and other environmental conditions.
  • Compatibility:
  • Interface with both TTL and MOS circuits.
  • Outputs compatible with most TTL, MOS, and CMOS logic levels.

The LP339DR is a high-performance, low-power, and highly versatile quadruple differential comparator. It combines a range of advanced features with a compact and efficient design, making it an excellent choice for a wide variety of electronic applications.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6547-E/P
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Need more? Email Us
ECAD model for BU7250G-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR
Texas Instruments
IC COMPARATOR 2 DIFF 8SOIC
Lowest to $0.1006
ECAD model for LM393ADE4
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3307 $51.2585
370+ $0.2713 $100.3810
575+ $0.2628 $151.1100
790+ $0.2544 $200.9760
1,020+ $0.2459 $250.8180
1,365+ $0.2205 $300.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,140 pieces
MOQ: 155 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention