EN
  • EN
  • DE

LP2985AITP-1.8

Part No LP2985AITP-1.8
Manufacturer Texas Instruments
Catalog Misc Products
Description Micropower 150 mA Low-Noise Low-Dropout Regulator in SOT-23 and micro SMD packages for Applications with Output Voltages 2.0V Designed for Use with Very Low EESR Output Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828087-LP2985AITP-1.8
Ultra Librarian 3D Model Ultra Librarian LP2985AITP-1.8 CAD Model

Description

Product Overview: LP2985AITP-1.8

The LP2985AITP-1.8 is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to maintain precision voltage regulation and stability. This LDO regulator offers a fixed output voltage of 1.8V, which is ideal for a wide range of applications, including portable electronics, microcontrollers, and analog devices that require a stable power supply.

Key Features

  • Output Voltage: The device provides a fixed output of 1.8V, which is suitable for powering low-voltage logic and ICs.
  • High Accuracy: The output voltage is accurate to within ±0.5% at room temperature, ensuring reliable performance for sensitive electronic components.
  • Low Dropout: With a low dropout voltage, the LP2985AITP-1.8 can maintain output regulation with a minimal difference between the input and output voltages, making it efficient for battery-powered applications.
  • Current Capacity: The device is capable of delivering up to 150mA of continuous output current, making it suitable for a variety of low-power devices.
  • Low Quiescent Current: It features a low quiescent current, which is beneficial for battery life extension in portable applications.
  • Stable with Low-ESR Capacitors: The LP2985AITP-1.8 is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than tantalum or aluminum electrolytic capacitors, providing better transient response and noise reduction.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating.
  • Overcurrent Protection: It also features overcurrent protection to safeguard the device and the load from excessive current draw.

Applications

The LP2985AITP-1.8 is versatile and can be used in various applications where stable and precise voltage is crucial. It is commonly used in:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Reference voltage sources
  • Peripheral power supplies

With its combination of features, the LP2985AITP-1.8 from Texas Instruments is an excellent choice for designers looking for a reliable LDO voltage regulator that offers both precision and efficiency in a compact form factor.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess