EN
  • EN
  • DE

LMZM33604RLXR

Part No LMZM33604RLXR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1-20V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 20V 4A 3.5V - 36V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 36V
Voltage - Output 1 1 ~ 20V
Current - Output (Max) 4A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 105°C
Efficiency 91%
Mounting SMD (SMT)
Package / Case 41-PowerBQFN Module
Dimension 0.63" L x 0.39" W x 0.16" H (16.0mm x 10.0mm x 4.1mm)
Supplier Device Package 41-B2QFN (16x10)
Base Product Number LMZM33604
Other Names 296-52220-6,296-52220-2,296-52220-1
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1237381-LMZM33604RLXR
Ultra Librarian 3D Model Ultra Librarian LMZM33604RLXR CAD Model

Description

The LMZM33604RLXR from Texas Instruments is a highly efficient, compact, and reliable power module designed to meet the needs of a wide range of applications. This power solution integrates a DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This integration simplifies the design process for designers, reduces external component count, and minimizes the footprint on the PCB.

Key Features

  • Wide Input Voltage Range: The module supports an input voltage range of 4V to 36V, making it versatile for various applications, from industrial to automotive systems.
  • High Output Current: It can deliver up to 4A of continuous output current, which is suitable for powering high-performance processors, FPGAs, and other power-hungry components.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 12V, providing the flexibility to power a broad range of ICs.
  • High Efficiency: With an integrated shielded inductor and advanced packaging, the module achieves high power efficiency, which helps in reducing thermal load and improving system reliability.
  • Compact Size: The QFN package measures just 9mm x 15mm x 4.3mm, which is ideal for space-constrained applications.
  • Thermal Performance: The LMZM33604RLXR is designed with excellent thermal performance in mind, ensuring stable operation over a wide temperature range.
  • Protection Features: It includes over-temperature, over-current, and under-voltage lockout protections, enhancing the safety and durability of the end application.
  • Easy to Use: The module requires minimal external components for operation, significantly simplifying the design and reducing time to market.

Applications

The LMZM33604RLXR is ideal for use in a variety of applications, including:

  • Telecommunications Infrastructure
  • Industrial Automation and Control Systems
  • Automotive Infotainment and Telematics
  • Enterprise Computing and Networking Equipment

In summary, the LMZM33604RLXR power module from Texas Instruments is a robust, efficient, and versatile solution that simplifies power design for a multitude of applications. Its integrated approach and comprehensive feature set make it an excellent choice for designers looking for a reliable power management solution.

You May Also Be Interested in

SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2214 $54.6642
7+ $14.9509 $104.6563
11+ $14.4837 $159.3207
15+ $14.0165 $210.2475
19+ $13.5493 $257.4367
25+ $12.1476 $303.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess