EN
  • EN
  • DE

LMZM23600V5SILR

Part No LMZM23600V5SILR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 34 Weeks
Features DC DC Converter 1 Output - Input
Manufacturer Texas Instruments
Package Reel - TR
Family Name LMZM23600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 296-51380-6, 296-51380-1-ND, 296-51380-6-ND, 296-51380-2-ND, LMZM23600V5SILR-ND, 296-LMZM23600V5SILRDKR, 296-51380-1, 296-LMZM23600V5SILRTR, 296-LMZM23600V5SILRCT, 296-51380-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851098-LMZM23600V5SILR
Ultra Librarian 3D Model Ultra Librarian LMZM23600V5SILR CAD Model

Description

The LMZM23600V5SILR is a highly efficient, easy-to-use power module that integrates a DC/DC converter optimized for compact and reliable power solutions. Manufactured by the renowned semiconductor company Texas Instruments, this power module is designed to simplify design and speed up time to market for a wide range of applications.

Key Features

  • Integrated Power Solution: The LMZM23600V5SILR combines a step-down voltage regulator with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This integration reduces external component count, conserves board space, and simplifies power supply design.
  • Wide Input Voltage Range: With an input voltage range of 4V to 36V, this power module is versatile and can operate from a variety of power rails that are commonly found in industrial, automotive, and communication systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, which allows for a wide range of uses, including powering microcontrollers, FPGAs, and other logic devices.
  • High Efficiency: The module offers high efficiency, which minimizes energy loss during conversion, thus improving system performance and reliability.
  • Thermal Performance: The advanced packaging and integrated inductor of the LMZM23600V5SILR enable excellent thermal performance and allow for operation at full load over a wide temperature range.
  • Protection Features: It includes over-current, over-temperature, and under-voltage lockout protections that safeguard the module and the downstream circuitry from damage.

Applications

The LMZM23600V5SILR is suitable for a broad array of applications, including but not limited to:

  • Industrial and automation control systems
  • Automotive infotainment and telematics
  • Telecommunication equipment
  • Point-of-load conversions
  • Space-constrained applications

Conclusion

The LMZM23600V5SILR from Texas Instruments stands out as a power module that offers a balance of performance, convenience, and reliability. With its wide input voltage range, adjustable output, and comprehensive protection features, it is a robust choice for designers looking to create stable and efficient power supply systems in their next project.

You May Also Be Interested in

UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5790 $83.1580
3+ $38.9474 $116.8422
4+ $37.6316 $150.5264
6+ $35.0000 $210.0000
8+ $33.6843 $269.4744
10+ $32.3685 $323.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess