EN
  • EN
  • DE

LMZ31710RVQR

Part No LMZ31710RVQR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 0.6-5.5V 55W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series SIMPLE SWITCHER?
Packaging Reel(TR)
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.95V
Voltage - Input (Max) 17V
Voltage - Output 1 0.6 ~ 5.5 V
Current - Output (Max) 10A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Mounting Style SMD/SMT
Package 42-QFN
Size / Dimension 0.40" L x 0.40" W x 0.17" H (10.2mm x 10.2mm x 4.4mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 94%
Win Source Part Number 145212-LMZ31710RVQR
Family Name LMZ31710
Introduction Date June 17, 2013
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMZ31710RVQR CAD Model

Description

The LMZ31710RVQR from Texas Instruments is a non-isolated, point-of-load (PoL) module DC-DC converter that operates over a temperature range of -40°C to 85°C. It is a complete power solution that combines a 10A DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, 42-QFN package. This total power solution allows as few as three external components and eliminates the loop compensation design requirement.

The LMZ31710RVQR has a wide input voltage range of 2.95V to 17V and can deliver up to 10A of output current. It has a high efficiency of up to 94% and a low dropout voltage of less than 100mV at full load. The LMZ31710RVQR also features overcurrent protection (OCP), over-temperature protection (OTP), and undervoltage lockout (UVLO) to ensure safe and reliable operation.

The LMZ31710RVQR is ideal for a wide range of applications, including:

  • Networking equipment
  • Telecom equipment
  • Computer peripherals
  • Industrial automation
  • Medical devices
  • Portable electronics

Here are some of the key features and benefits of the LMZ31710RVQR:

  • Complete power solution in a single package
  • Wide input voltage range of 2.95V to 17V
  • High efficiency of up to 94%
  • Low dropout voltage of less than 100mV at full load
  • Overcurrent protection (OCP)
  • Over-temperature protection (OTP)
  • Undervoltage lockout (UVLO)
  • Easy to use and design with
  • RoHS compliant

The LMZ31710RVQR is available in a B3QFN (RVQ) package with 42 pins. It is a lead-free and RoHS compliant component.

Here are some application examples for the LMZ31710RVQR:

  • Powering a network router or switch
  • Powering a telecom base station
  • Powering a computer motherboard
  • Powering an industrial controller
  • Powering a medical device
  • Powering a portable battery charger

The LMZ31710RVQR is a versatile and easy-to-use PoL module DC-DC converter that is ideal for a wide range of applications. It offers high efficiency, low dropout voltage, and robust protection features, making it a reliable and efficient power solution.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2303 $61.1515
10+ $10.0351 $100.3510
16+ $9.7215 $155.5440
22+ $9.4079 $206.9738
28+ $9.0943 $254.6404
37+ $8.1536 $301.6832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess