EN
  • EN
  • DE

LMZ31520RLGT

Part No LMZ31520RLGT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 0.6-3.6V 72W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 14.5V
Voltage - Output 1 0.6 ~ 3.6 V
Current - Output (Maximum) 20A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 96%
Mounting SMD
Package 72-BQFN Module
Size 0.64" L x 0.60" W x 0.23" H (16.2mm x 15.2mm x 5.9mm)
Manufacturer Package 72-BQFN (15x15)
Win Source Part Number 759871-LMZ31520RLGT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LMZ31520
Introduction Date November 13, 2013
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LMZ31520RLGT CAD Model

Description

Product Overview: Texas Instruments LMZ31520RLGT

The Texas Instruments LMZ31520RLGT is a high-performance, easy-to-use power module that delivers up to 20A of output current with exceptional power efficiency. This compact, integrated power solution combines a DC/DC converter, power inductor, and passives into a low-profile QFN package. Designed to simplify the power supply design process for a wide range of applications, the LMZ31520RLGT is ideal for space-constrained and power-dense applications.

Key Features

  • High Efficiency: With an advanced integrated design, this power module achieves high efficiency across a wide load range, reducing thermal stress and improving system reliability.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 3.6V, allowing for versatile use in various applications.
  • Integrated Inductor: The built-in power inductor simplifies the design process, reduces external component count, and saves board space.
  • Thermal Performance: The QFN package is designed for excellent thermal performance, ensuring the device operates within its temperature range even under high load conditions.
  • Power Good Output: A 'power good' output provides a system-ready signal for sequencing and monitoring purposes.
  • Protection Features: The module includes over-temperature, over-current, and under-voltage lockout protections to safeguard the device and the system it powers.

Applications

The LMZ31520RLGT is suited for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking and data storage systems
  • Industrial modules and embedded computing
  • Field-programmable gate array (FPGA) and digital signal processor (DSP) power supplies

Technical Specifications

With a wide input voltage range of 2.95V to 14.5V, the LMZ31520RLGT can accommodate various input sources. The module operates at an industrial temperature range of -40°C to 85°C, ensuring performance in harsh environments. The package size is a compact 10mm x 10mm x 4.3mm, making it a space-efficient power solution.

In summary, the Texas Instruments LMZ31520RLGT is a highly efficient, reliable, and easy-to-use integrated power module that offers a versatile power solution for a wide range of applications. Its high current capability, adjustable output, and comprehensive protection features make it a robust choice for designers looking to optimize their power supply design.

You May Also Be Interested in

HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7837 $63.1348
8+ $12.9507 $103.6056
12+ $12.5460 $150.5520
17+ $12.1413 $206.4021
22+ $11.7366 $258.2052
29+ $10.5225 $305.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,540 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess