EN
  • EN
  • DE

LMZ14202TZ-ADJ/NOPB

Part No LMZ14202TZ-ADJ/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.8 ~ 6V - - 2A 6V - 42V Input
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-PMOD-7, Power Module
Case / Package TO-PMOD-7
Family Name LMZ14202
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMZ14202TZ-ADJ/NOPBTR, LMZ14202TZ-ADJDKR, *LMZ14202TZ-ADJ/NOPB, LMZ14202TZ-ADJCT, LMZ14202TZ-ADJTR-ND, LMZ14202TZ-ADJCT-ND, -LMZ14202TZ, LMZ14202TZ-ADJ/NOPBCT, -LMZ14202TZ-ADJ/NOPBCT-ND, -LMZ14202TZ-ADJ-NDR, LMZ14202TZ-ADJTR, LMZ14202TZ-ADJ/NOPBDKR, LMZ14202TZ-ADJDKR-ND, LMZ14202TZADJNOPB
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844149-LMZ14202TZ-ADJ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMZ14202TZ-ADJ/NOPB CAD Model

Description

The LMZ14202TZ-ADJ/NOPB is a highly efficient, versatile, and robust power module designed by Texas Instruments. This easy-to-use step-down DC-DC power module is capable of driving a load of up to 2A with exceptional power conversion efficiency, thermal performance, and low output ripple. It is an ideal solution for a wide range of applications, including industrial, telecommunications, and consumer electronics.

Key Features

  • Adjustable Output Voltage: The module offers an adjustable output voltage range, which can be tailored to the needs of the application through external resistors.
  • Wide Input Voltage Range: With an input voltage range of 6V to 42V, the LMZ14202TZ-ADJ/NOPB can accommodate a variety of power sources and fluctuations in supply voltage.
  • High Efficiency: The power module boasts high conversion efficiency, which helps reduce power loss and improve overall system performance.
  • Thermal Performance: The innovative package design enhances thermal performance, allowing for operation in high-temperature environments without the need for additional heat sinking.
  • Integrated Shielding: The module features integrated shielding to minimize electromagnetic interference (EMI), ensuring compliance with regulatory standards and reducing design complexity.
  • Power Good Output: A 'power good' output signal is provided to indicate when the output voltage is within its nominal operating range, which is useful for sequencing and monitoring purposes.

Applications

The LMZ14202TZ-ADJ/NOPB is suitable for a broad array of applications, including:

  • Point of Load (POL) conversions
  • Industrial and automation control systems
  • Telecommunications equipment
  • Networking hardware
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMZ14202TZ-ADJ/NOPB is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring long-term reliability and performance in a variety of conditions. The NOPB designation indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7734 $71.3202
6+ $19.5064 $117.0384
8+ $18.8968 $151.1744
11+ $18.2872 $201.1592
15+ $17.6776 $265.1640
19+ $15.8489 $301.1291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess