The Texas Instruments LMZ10505TZ-ADJ is a highly efficient, easy-to-use, 5A power module that combines a step-down DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low-profile, QFN package. This power solution is suitable for a wide range of applications, including telecommunications, networking equipment, industrial, and consumer electronics.
Key Features
- Output Current: The LMZ10505TZ-ADJ is capable of delivering up to 5A of output current, making it suitable for powering heavy loads.
- Adjustable Output Voltage: This power module offers an adjustable output voltage range from 0.8V to 3.6V, allowing for versatility in different circuit designs.
- High Efficiency: With an efficiency of up to 95%, this module ensures minimal power loss and heat generation, which is crucial for maintaining system reliability.
- Integrated Shielding: The integrated inductor is shielded, which reduces electromagnetic interference (EMI), making it an excellent choice for noise-sensitive applications.
- Simple Design: The simplicity of the LMZ10505TZ-ADJ enables a quick and easy design process, as it requires only a few external components to operate.
- Thermal Performance: The module is designed with excellent thermal performance in mind, featuring a -40°C to 125°C operating junction temperature range.
- Protection Features: It includes built-in over-temperature and over-current protection, ensuring the safety and longevity of both the module and the application it powers.
Applications
- Telecommunications Equipment
- Networking Equipment such as Routers and Switches
- Industrial Systems
- Consumer Electronics
- Point-of-Load Conversions
Product Specifications
| Attribute |
Details |
| Manufacturer |
Texas Instruments |
| Part Number |
LMZ10505TZ-ADJ |
| Output Voltage (Adjustable) |
0.8V to 3.6V |
| Output Current |
5A |
| Efficiency |
Up to 95% |
| Operating Temperature |
-40°C to 125°C |
| Package / Case |
QFN |
For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact your local TI distributor.