EN
  • EN
  • DE

LMZ10504TZE-ADJ/NOPB

Part No LMZ10504TZE-ADJ/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 4A SIMPLE SWITCHER Power Module With 5.5-V Maximum Input Voltage
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 5.5V
Voltage - Output 1 0.8 ~ 5 V
Current - Output (Maximum) 4A
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 96%
Mounting SMD
Package TO-PMOD-7, Power Module
Size 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Win Source Part Number 1202508-LMZ10504TZE-ADJ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ10504
Introduction Date January 22, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMZ10504TZE-ADJ/NOPB CAD Model

Description

Product Overview: LMZ10504TZE-ADJ/NOPB

The LMZ10504TZE-ADJ/NOPB is a high-performance, easy-to-use power module from Texas Instruments. This innovative solution simplifies the design process for designers by integrating the inductor and passives onto a single device. With its compact footprint, this power module is ideal for space-constrained applications requiring efficient power conversion.

Key Features

  • Adjustable Output Voltage: The LMZ10504TZE-ADJ/NOPB offers an adjustable output voltage range, making it versatile for a variety of applications where the supply voltage might need to be fine-tuned.
  • High Efficiency: This power module is highly efficient, which helps to reduce power loss and improve overall system performance.
  • Integrated Inductor: The integration of the inductor simplifies the design and reduces the overall component count, which can help in reducing the size of the end product and improving reliability.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating various input sources and ensuring compatibility with different system designs.
  • Thermal Performance: Enhanced thermal performance is achieved through the use of a proprietary package that enables efficient heat dissipation.
  • Protection Features: The module includes numerous protection features such as over-temperature protection, over-current protection, and under-voltage lockout, which contribute to the safe operation of the end application.

Applications

The LMZ10504TZE-ADJ/NOPB is suitable for a broad range of applications, including but not limited to:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial systems
  • Consumer electronics

Product Specifications

  • Manufacturer: Texas Instruments
  • Product Category: Power Management Modules
  • Output Voltage (adjustable): 0.8 V to 3.6 V
  • Output Current: Up to 4 A
  • Input Voltage: 2.95 V to 5.5 V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Style: Surface Mount
  • Package / Case: Non-Standard SMD Module
  • Product Status: Active

The LMZ10504TZE-ADJ/NOPB by Texas Instruments represents a reliable and flexible solution for power supply requirements, combining performance with ease of use in a compact package.

You May Also Be Interested in

ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0292 $66.0876
6+ $18.0753 $108.4518
9+ $17.5104 $157.5936
12+ $16.9456 $203.3472
16+ $16.3807 $262.0912
21+ $14.6862 $308.4102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess