EN
  • EN
  • DE

LMZ10503TZE-ADJ/NOPB

Part No LMZ10503TZE-ADJ/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK SYNC ADJ 3A TO-PMOD-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 45
Category Power Supplies - Board Mount
Family DC DC Converters
Series SIMPLE SWITCHER
Packaging Tube
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.95V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.8 ~ 5 V
Current - Output (Max) 3A
Applications ITE (Commercial)
Features With UVLO
Mounting Style SMD/SMT
Package TO-PMOD-7 Power Module
Size / Dimension 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Operating Temperature Range -40°C ~ 125°C
Efficiency 96%
Power (Watts) - Max 15W
Catalog SIMPLE SWITCHER LMZ10503 Power Modules Series
Win Source Part Number 071697-LMZ10503TZE-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Medical
Ultra Librarian 3D Model Ultra Librarian LMZ10503TZE-ADJ/NOPB CAD Model

Description

The LMZ10503TZE-ADJ/NOPB is a high-performance, easy-to-use power module designed for a wide range of applications. This product is a part of the SIMPLE SWITCHER® series, renowned for its efficiency and simplicity in design. It incorporates a step-down DC/DC converter with an adjustable output voltage range in a compact package, making it an ideal solution for various power supply design needs.

The LMZ10503TZE-ADJ/NOPB is designed for an input voltage range of 2.95V to 5.5V, which makes it suitable for a broad array of applications. It offers an adjustable output voltage from 1.2V to 3.6V, allowing for versatile use. The device can provide up to 3A of output current, which is sufficient for most low-to-mid power applications.

One of the most notable features of this power module is its high efficiency, which can reach up to 95%. This efficiency allows for excellent thermal performance, reducing the need for additional cooling mechanisms and thus saving both space and cost. The product also includes features such as output over-voltage protection, under-voltage lockout, thermal shutdown, and short-circuit protection, enhancing the safety and reliability of your designs.

The module's small form factor, measuring just 9.0mm x 11.5mm x 2.8mm, makes it an excellent choice for space-constrained applications. Despite its compact size, it offers impressive performance and a broad range of features. The product comes in a surface-mount package, which allows for easy integration into PCB designs.

The LMZ10503TZE-ADJ/NOPB is RoHS compliant and lead-free, demonstrating the company's commitment to environmental sustainability. It also meets the requirements of the NOPB (No-lead, Pb-free) standard, which further underscores its eco-friendly design.

In summary, the LMZ10503TZE-ADJ/NOPB from Texas Instruments is a high-efficiency, compact, and versatile power module that offers a broad range of features and protections. Whether you're designing power supplies for portable devices, telecommunications equipment, or other applications, this module is a reliable and efficient choice.

You May Also Be Interested in

XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7253 $58.3518
13+ $7.9797 $103.7361
20+ $7.7304 $154.6080
27+ $7.4810 $201.9870
35+ $7.2316 $253.1060
47+ $6.4835 $304.7245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,195 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess