EN
  • EN
  • DE

LMZ10503EXTTZE/NOPB

Part No LMZ10503EXTTZE/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK SYNC ADJ 3A TO-PMOD-7 / Module DC-DC 1-OUT 0.8V to 5V 3A 15W 7-Pin TO-PMOD EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 5.5V
Voltage - Output 1 0.8 ~ 5 V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -55°C ~ 125°C
Efficiency 96%
Mounting SMD
Package TO-PMOD-7, Power Module
Dimension 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Win Source Part Number 779602-LMZ10503EXTTZE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ10503EXT
Introduction Date June 18, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMZ10503EXTTZE/NOPB CAD Model

Description

Product Overview: LMZ10503EXTTZE/NOPB

The LMZ10503EXTTZE/NOPB is a high-performance, easy-to-use power module from Texas Instruments (TI), designed to meet the needs of a wide range of applications. This module is part of TI's SIMPLE SWITCHER® series and is capable of delivering up to 3A of output current with exceptional power efficiency and thermal performance.

Key Features

  • Output Voltage Range: The module offers an adjustable output voltage range from 0.8V to 3.6V, which allows for flexibility in various design applications.
  • Input Voltage Range: It supports an input voltage range of 2.95V to 5.5V, making it suitable for use with a variety of power sources including single-cell lithium-ion batteries, 3.3V and 5V rails.
  • High Efficiency: The LMZ10503EXTTZE/NOPB is designed for high efficiency across a wide load range, which is essential for reducing power loss and improving system performance.
  • Integrated Inductor: It features an integrated inductor that simplifies the design process by reducing the number of external components required, which can also save board space and reduce system cost.
  • Thermal Performance: The power module is equipped with excellent thermal performance characteristics, ensuring reliable operation even in environments with limited airflow.
  • Protection Features: It includes built-in features such as over-temperature protection, under-voltage lockout, and short-circuit protection, providing a robust solution for various applications.
  • Surface-Mount Package: This module is available in a compact, surface-mount package which is suitable for automated assembly processes.

Applications

The LMZ10503EXTTZE/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking equipment such as routers and switches
  • Industrial and automotive applications
  • Point-of-load conversions
  • FPGA, DSP, and ASIC power supplies

With its combination of performance, integration, and protection features, the LMZ10503EXTTZE/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable and efficient power solution.

You May Also Be Interested in

Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5416 $73.0832
4+ $29.9829 $119.9316
6+ $29.0459 $174.2754
8+ $28.1089 $224.8712
10+ $27.1720 $271.7200
13+ $24.3611 $316.6943
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess