EN
  • EN
  • DE

LMZ10501SHE

Part No LMZ10501SHE
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description LMZ10501 1A SIMPLE SWITCHER Nano Module with 5.5V Maximum Input Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202496-LMZ10501SHE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ10501SHE CAD Model

Description

The LMZ10501SHE is a power management integrated circuit developed by Texas Instruments, designed to simplify the process of supplying power to a wide range of electronics. This nano module is an ideal solution for space-constrained applications, offering a highly efficient, compact, and easy-to-use power supply solution.

Key Features

  • Output Voltage: The LMZ10501SHE provides an adjustable output voltage range from 0.8V to 3.6V, allowing for versatile use across various electronic devices and applications.
  • Input Voltage Range: With an input voltage range of 2.7V to 5.5V, this nano module can accommodate a variety of power sources, making it suitable for battery-powered and fixed-rail systems.
  • High Efficiency: This module boasts a high efficiency of up to 90%, ensuring minimal energy loss and heat generation, which is critical for maintaining the longevity and reliability of electronic components.
  • Current Capability: It can deliver up to 1A of continuous output current, providing sufficient power for a wide range of low-power applications.
  • Compact Size: The LMZ10501SHE comes in a small-footprint, 9-bump, leadless Nano Module package that measures just 3mm x 2.5mm x 1.2mm, making it an excellent choice for portable and space-restricted designs.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies the design process by reducing the number of external components required, resulting in a cleaner and more reliable power supply design.
  • Protection Features: The module is equipped with over-temperature and over-current protection, ensuring safe operation under abnormal conditions.
  • Easy to Use: The LMZ10501SHE is designed for ease of use with minimal external components, which can significantly reduce design time and complexity.

Applications

The LMZ10501SHE is suitable for a broad range of applications, including but not limited to portable electronics, wireless modems, point-of-load conversions, and embedded systems. Its versatility and ease of integration make it a go-to power solution for engineers and designers looking to streamline their power supply designs while maintaining performance and reliability.

You May Also Be Interested in

Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6874 $56.0622
7+ $15.3333 $107.3331
11+ $14.8541 $163.3951
14+ $14.3750 $201.2500
18+ $13.8958 $250.1244
25+ $12.4583 $311.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess