EN
  • EN
  • DE

LMX2615EVM-CVAL

Part No LMX2615EVM-CVAL
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD / LMX2615 Frequency Synthesizer Timing Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Timing
Function Frequency Synthesizer
Utilized IC / Part LMX2615
Primary Attributes Single Fractional-N or Integer-N PLL
Supplied Contents Board(s)
Secondary Attributes SMA Connectors
Base Product Number LMX2615
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1341990-LMX2615EVM-CVAL
Ultra Librarian 3D Model Ultra Librarian LMX2615EVM-CVAL CAD Model

Description

Product Overview: Texas Instruments LMX2615EVM-CVAL

The LMX2615EVM-CVAL from Texas Instruments is a high-performance evaluation module (EVM) designed to demonstrate the capabilities of the LMX2615, a low-noise wideband frequency synthesizer. This EVM provides a robust platform for engineers and designers to explore the features and functionalities of the LMX2615, which includes a fully integrated wideband phase-locked loop (PLL) with voltage-controlled oscillator (VCO).

The LMX2615 is capable of generating frequencies from 10 MHz to 15 GHz, making it an ideal solution for applications such as wireless infrastructure, test and measurement equipment, satellite communications, and radar systems. Its exceptional phase noise performance and high level of integration help to reduce the bill of materials and simplify design complexity.

Key Features

  • Frequency Range: 10 MHz to 15 GHz
  • Low Phase Noise Performance
  • Integrated VCO with < 200 fs RMS jitter
  • PLLatinum™ Simplicity Design Tool Support
  • USB Interface for Easy Connection to a PC
  • Flexible Power Supply Options (3.3V to 5V)

The LMX2615EVM-CVAL includes a USB interface for easy connection to a PC, allowing users to control and program the device using the intuitive software GUI provided by Texas Instruments. This enables rapid prototyping and testing, facilitating an accelerated design process. The EVM is also supported by the PLLatinum™ Simplicity Design Tool, which assists in the optimization of loop filter, charge pump, and other critical parameters.

For power supply flexibility, the EVM is designed to operate with a range of voltages from 3.3V to 5V, accommodating various system requirements. The module is equipped with SMA connectors, providing a reliable interface for RF input, output, and reference signals.

Overall, the LMX2615EVM-CVAL is an invaluable tool for engineers seeking to harness the advanced capabilities of the LMX2615 synthesizer. Its combination of high performance, ease of use, and comprehensive software support ensures that it is a go-to solution for a wide array of high-frequency applications.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess