EN
  • EN
  • DE

LMX2532LQ1065/NOPB

Part No LMX2532LQ1065/NOPB
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC FREQ SYNTH DUAL W/VCO 28WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Frequency Synthesizer
Frequency 1065MHz
RF Type CDMA, PCS
Secondary Attributes Integrated PLL and VCO
Case / Package 28-WQFN (5x5)
Win Source Part Number 1055884-LMX2532LQ1065/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2532LQ1065/NOPB CAD Model

Description

Product Overview: LMX2532LQ1065/NOPB

The LMX2532LQ1065/NOPB is a high-performance, low-power frequency synthesizer system which integrates a delta-sigma fractional-N PLL (Phase-Locked Loop), a VCO (Voltage-Controlled Oscillator) and various counters within a compact QFN (Quad-Flat No-leads) package. Designed and manufactured by Texas Instruments, this device is part of their LMX family of frequency synthesizers that are well-suited for telecommunications and professional radio applications.

Key Features

  • Frequency Range: The synthesizer has a wide frequency range, making it versatile for a variety of applications.
  • Low Phase Noise: The device exhibits low phase noise performance, crucial for maintaining signal integrity in communication systems.
  • Programmable Divider: It includes a programmable divider which allows the user to fine-tune the output frequency to their specific requirements.
  • Power Management: The LMX2532LQ1065/NOPB offers power-saving features, making it ideal for battery-operated devices.
  • Digital Lock Detect: This feature ensures the PLL is properly locked to the desired frequency, providing stable operation.
  • FastLock Mode: The FastLock mode of the PLL reduces the lock time, which is particularly useful for frequency hopping applications.

Applications

  • Wireless Infrastructure (e.g., Base Stations, Repeaters)
  • Professional Mobile Radio
  • Test Equipment
  • Satellite Communications

Quality and Reliability

The LMX2532LQ1065/NOPB is designed to meet the rigorous requirements of the telecommunications industry, offering both high-quality performance and reliability. The device is RoHS compliant, ensuring adherence to environmental standards. The NOPB designation indicates that the product is offered in a lead-free package, aligning with modern environmental directives.

Conclusion

With its advanced features, such as low phase noise and a wide frequency range, the LMX2532LQ1065/NOPB from Texas Instruments stands out as a highly adaptable and reliable component for frequency synthesis. Its integration of a PLL and VCO into a single package simplifies design and saves board space, making it a popular choice for engineers and designers across various high-performance RF applications.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess