EN
  • EN
  • DE

LMX2531LQX2265E/NOPB

Part No LMX2531LQX2265E/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH HI PERF VCO 36WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Frequency Synthesizer (RF) IC 2.4GHz 1 36-WFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 36-WFQFN Exposed Pad
Case / Package 36-WQFN (6x6)
Family Name LMX2531
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Other Part Number LMX2531LQX2265E, LMX2531LQX2265E-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923533-LMX2531LQX2265E/NOPB
Ultra Librarian 3D Model Ultra Librarian LMX2531LQX2265E/NOPB CAD Model

Description

The LMX2531LQX2265E/NOPB is a high-performance, low-power frequency synthesizer system that integrates a delta-sigma fractional-N PLL (phase-locked loop), a VCO (voltage-controlled oscillator), and a high-quality frequency divider into a single QFN (quad-flat no-leads) package. Manufactured by Texas Instruments, this device is designed to meet the demanding requirements of wireless communication systems and is particularly well-suited for applications in mobile phones, wireless local area networks (WLANs), and other RF (radio frequency) systems.

Key Features:

  • Advanced Delta-Sigma Modulator: The LMX2531LQX2265E/NOPB features an advanced fractional-N delta-sigma modulator that allows for fine frequency resolution while maintaining low noise and high spectral purity.
  • Integrated VCO: The on-chip VCO covers a wide frequency range and eliminates the need for external VCOs, simplifying the design and reducing the overall system footprint.
  • High-Frequency Operation: This device is capable of operating at high frequencies, which is essential for modern wireless applications that require fast data rates.
  • Programmable Frequency Divider: The integrated frequency divider is programmable, enabling it to support a variety of output frequencies and allowing for greater design flexibility.
  • Low Power Consumption: Designed for portable applications, the LMX2531LQX2265E/NOPB conserves power, which is crucial for battery-operated devices.
  • Robust Packaging: Packaged in a compact, 36-pin QFN package, the device is designed for space-constrained applications and ensures reliable operation in a variety of conditions.

Applications:

  • Mobile phones
  • Wireless LAN (WLAN) systems
  • Other RF communications systems

With its combination of high performance, integration, and ease of use, the LMX2531LQX2265E/NOPB from Texas Instruments is an ideal choice for designers looking to create sophisticated RF systems with minimal external components and reduced development time.

You May Also Be Interested in

Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3438 $56.0628
14+ $7.6668 $107.3352
21+ $7.4272 $155.9712
28+ $7.1876 $201.2528
36+ $6.9480 $250.1280
49+ $6.2292 $305.2308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 465 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess