The LMX2531LQ2265E/NOPB from Texas Instruments is a high-performance, low-noise frequency synthesizer system. This advanced product is designed to offer high-quality performance for a variety of applications including wireless infrastructure, test equipment, and satellite systems.
- Frequency Range: 0.02 to 3.65 GHz
- VCO: Integrated Voltage Controlled Oscillator (VCO) with a fundamental output frequency range of 2.2 to 2.3 GHz
- PLL: Fractional-N delta-sigma Phase Locked Loop (PLL)
- Features: Low phase noise, high power supply noise rejection (PSNR), digital lock detect
- Supply Voltage Range: 1.8V or 3.3V control logic
- Package: 36-VFQFN (lead-free, RoHS compliant)
- Operating Temperature Range: -40°C to 85°C