EN
  • EN
  • DE

LMX2531LQ1500E/NOPB

Part No LMX2531LQ1500E/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTH W/VCO 36WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Frequency Synthesizer (RF)
Input Clock
Output CMOS
Number of Circuits 1
Maximum Input Frequency 1.51GHz
Supply Voltage - Operating 2.8 V to 3.2 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-WQFN (6x6)
Win Source Part Number 1055865-LMX2531LQ1500E/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2531LQ1500E/NOPB CAD Model

Description

Product Overview: LMX2531LQ1500E/NOPB

The LMX2531LQ1500E/NOPB is a high-performance, low-noise frequency synthesizer system that integrates a VCO (Voltage-Controlled Oscillator) and a fractional-N PLL (Phase-Locked Loop) in a single, compact package. This advanced component is produced by Texas Instruments, a leader in semiconductor solutions renowned for their innovation and quality. The LMX2531LQ1500E/NOPB is designed to meet the stringent requirements of wireless communication systems, offering a superior combination of low noise performance and high integration that is ideal for applications in cellular base stations, wireless infrastructure, and other high-frequency communication systems.

The device operates within a wide frequency range and includes a fully integrated VCO with a continuous frequency range from 1.45 GHz to 1.55 GHz. This allows for versatile use across various applications without the need for external VCOs. Additionally, the LMX2531LQ1500E/NOPB features a highly flexible fractional-N PLL that enables fine frequency resolution, which is crucial for modern communication systems that require precise frequency control.

Key features of the LMX2531LQ1500E/NOPB include:

  • Low Phase Noise Performance: Ensures a clean signal for high-quality communication.
  • Wide Frequency Range: The VCO operates from 1.45 GHz to 1.55 GHz, suitable for multiple applications.
  • Integrated Fractional-N PLL: Offers fine frequency tuning capabilities for advanced system requirements.
  • Programmable Output Power Level: Allows optimization for various system needs.
  • Digital Lock Detect: Provides a reliable lock status for system monitoring.
  • FastLock Mode with Cycle Slip Reduction: Enables quick frequency changes with minimal signal disturbance.
  • Power-Down Mode: Helps to reduce power consumption when the device is not in use.

The LMX2531LQ1500E/NOPB comes in a QFN-36 (6x6) package, which is suitable for space-constrained applications. Texas Instruments ensures that this product meets the highest quality and reliability standards, making it a trusted choice for designers and engineers looking to create high-performance communication systems. The inclusion of the NOPB (No Lead (Pb)) designation indicates that the device is RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

For detailed technical specifications, application notes, and support resources, the Texas Instruments website provides a wealth of information to assist in the integration and use of the LMX2531LQ1500E/NOPB in your next project.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1636 $52.6544
10+ $10.8010 $108.0100
15+ $10.4634 $156.9510
20+ $10.1259 $202.5180
26+ $9.7884 $254.4984
35+ $8.7758 $307.1530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess