EN
  • EN
  • DE

LMX2512LQX0967

Part No LMX2512LQX0967
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC FREQ SYNTH W/INT VCO 28WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Frequency Synthesizer
Frequency 967MHz
RF Type CDMA, PCS
Secondary Attributes Integrated PLL and VCO
Case / Package 28-WQFN (5x5)
Win Source Part Number 071689-LMX2512LQX0967
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2512LQX0967 CAD Model

Description

The LMX2512LQX0967 from Texas Instruments is a high-performance, wideband synthesizer that integrates a broad range of frequency bands and digital signal processing features. This advanced product is designed to deliver exceptional performance in various applications including wireless communication systems, radar systems, test equipment, and more.

  • Supply Voltage: 3.3V
  • VCO Frequency Range: 3600 MHz to 5100 MHz
  • PLL Type: Fractional-N or Integer-N
  • Phase Noise: Low phase noise performance
  • Noise Floor: -227 dBc/Hz
  • Package: 36-pin WQFN
  • Operating Temperature Range: -40°C to 85°C
  • Software Support: Compatible with Texas Instruments' PLLatinum™ software tool

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4292 $52.2876
7+ $14.3009 $100.1063
11+ $13.8540 $152.3940
15+ $13.4071 $201.1065
20+ $12.9602 $259.2040
26+ $11.6195 $302.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess