The LMX2434TM/NOPB is a high-performance, integrated frequency synthesizer system from Texas Instruments. Part of the LMX series, known for high performance and reliability, this device is designed to generate low-phase noise frequencies for RF and IF applications.
Main Features:
- Dual Low-Noise, Wideband Voltage-Controlled Oscillators (VCOs): Provide stable output frequencies with ranges of 2.15 GHz and 1.05 GHz.
- Built-In Dual Modulus Prescaler: Allows precise frequency setting with factors of 8/9 and 16/17.
- Low Power Consumption: Operates on a single supply voltage of 3.0V to 3.6V, suitable for battery-powered devices.
- Serial Interface: Facilitates easy integration into various systems.
- Power-Down Modes: Hardware and software options to conserve power.
- Fast Lock Mode: With cycle slip reduction for frequency hopping systems.
- Package: Compact 24-pin thin shrink small outline package (TSSOP).
- Operating Temperature: -40°C to 85°C.
In conclusion, the LMX2434TM/NOPB from Texas Instruments is a high-performance, low-power frequency synthesizer offering enhanced performance and reliability for RF and IF applications.