EN
  • EN
  • DE

LMX2433TMX

Part No LMX2433TMX
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Dual High-Frequency Synthesizer | IC SYNTHESIZER DL 3.6GHZ 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type PLL Frequency Synthesizer
PLL Yes with Bypass
Input CMOS
Output CMOS
Frequency - Max 3.6GHz, 1.7GHz
Divider/Multiplier No/No
Supply Voltage (V) 2.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number LMX2433
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1202422-LMX2433TMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2433TMX CAD Model

Description

LMX2433TMX Dual PLLatinum™ Low Power Frequency Synthesizer for RF Personal Communications

The LMX2433TMX from Texas Instruments is a highly integrated, advanced dual PLLatinum™ low power frequency synthesizer designed to meet the stringent requirements of RF personal communications systems. This compact synthesizer is an ideal solution for applications that demand low power consumption and high performance, such as mobile phones, wireless LANs, and other wireless communication devices.

Key Features:

  • Advanced Dual PLL Design: The LMX2433TMX incorporates two phase-locked loops (PLLs) in one chip, providing a versatile solution for generating local oscillator (LO) signals for both the receiver and transmitter sections of a communication system.
  • Low Power Consumption: Tailored for battery-powered devices, it operates with a low supply voltage and has power-saving features, making it an energy-efficient choice for portable applications.
  • High Frequency Range: It supports a wide frequency range, allowing it to be used in various systems with different frequency requirements. The LMX2433TMX is capable of generating frequencies up to several GHz, depending on the external components used.
  • Programmable Charge Pump Currents: The device provides flexibility in optimizing loop filter characteristics by allowing the user to program charge pump currents.
  • Serial Interface: The inclusion of a serial interface facilitates programming of the PLL parameters, including division ratios, charge pump settings, and power-down modes, simplifying the integration into complex systems.
  • Low Phase Noise: With its excellent phase noise performance, the LMX2433TMX ensures a clean signal for RF communication, contributing to better signal quality and system performance.

Applications:

  • Mobile Phones
  • Wireless LAN (WLAN)
  • Personal Digital Assistants (PDAs)
  • Wireless Data Modules

The LMX2433TMX is available in a compact surface-mount package, making it suitable for space-constrained applications. With its combination of low power consumption, high-frequency operation, and programmability, the LMX2433TMX from Texas Instruments stands out as a top-tier frequency synthesizer solution for RF personal communications.

You May Also Be Interested in

Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1277 $51.0648
58+ $1.7459 $101.2622
89+ $1.6913 $150.5257
123+ $1.6367 $201.3141
159+ $1.5822 $251.5698
212+ $1.4185 $300.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess