EN
  • EN
  • DE

LMX2336LTMG

Part No LMX2336LTMG
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Texas Instruments
Win Source Part Number 299932-LMX2336LTMG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2336LTMG CAD Model

Description

The LMX2336LTMG is a Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers integrated circuit (IC) from Texas Instruments, a leading global semiconductor company. This sophisticated IC is designed to generate a Radio Frequency (RF) output signal anywhere from 2.5 GHz to 2.6 GHz. It is ideal for usage in a variety of applications, including but not limited to, wireless communication systems, RF data links, and portable battery-powered radio communication devices.

The LMX2336LTMG integrates a dual modulus prescaler, programmable counters, phase comparator, and charge pump, all in a single chip. The prescaler takes an RF input signal and divides it by a factor of 32/33 or 64/65, suitable for RF operations. The programmable counters and phase comparator work together to maintain the frequency of the output signal, while the charge pump controls the voltage supplied to the external voltage-controlled oscillator (VCO).

One of the key features of the LMX2336LTMG is its low power consumption. This IC operates at a single supply voltage of 2.7V to 5.5V, making it ideal for battery-powered devices. Additionally, it has a low current consumption of 2.8 mA at 2.7V, thereby enhancing battery life. It also boasts of having a low phase noise of -207 dBc/Hz at 1 MHz offset, which is critical for maintaining signal integrity in RF applications.

The LMX2336LTMG comes in a compact 16-pin thin shrink small outline package (TSSOP), making it easy to integrate into various circuit designs. It is also compatible with a 3-wire MICROWIRE interface, which allows for easy communication with microcontrollers or digital signal processors.

In terms of durability and reliability, Texas Instruments ensures that the LMX2336LTMG meets the highest standards. It operates over a wide temperature range of -40°C to 85°C, ensuring stable performance in diverse operating conditions.

In conclusion, the LMX2336LTMG from Texas Instruments is a versatile and high-performing frequency synthesizer IC that offers a unique combination of low power consumption, high frequency range, and compact size. It is an ideal choice for designers and engineers looking to develop efficient and reliable RF communication systems.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6802 $51.4822
27+ $3.8401 $103.6827
41+ $3.7201 $152.5241
56+ $3.6001 $201.6056
72+ $3.4801 $250.5672
97+ $3.1201 $302.6497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess