EN
  • EN
  • DE

LMX2332USLEX

Part No LMX2332USLEX
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH DUAL 20LAMUCSP / PLL Frequency Synthesizer IC 1.2GHz, 600MHz 1 20-UFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series PLLatinum™
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Type PLL Frequency Synthesizer
PLL Yes with Bypass
Input CMOS, TTL
Output CMOS
Number of Circuits 1
Frequency - Max 1.2GHz, 600MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-UFLGA
Supplier Device Package 20-ULGA (3.5x3.5)
Base Product Number LMX2332
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names LMX2332USLEXCT,LMX2332USLEXTR,*LMX2332USLEX
Standard Package 2,500
Win Source Part Number 1026275-LMX2332USLEX
Ultra Librarian 3D Model Ultra Librarian LMX2332USLEX CAD Model

Description

The LMX2332USLEX from Texas Instruments is a high-performance, dual PLLatinum™ Low Power Frequency Synthesizer designed to meet the demanding requirements of wireless communication systems. This integrated circuit is part of the LMX233x family, which is renowned for its low power consumption and high level of integration, making it an ideal choice for battery-powered and portable applications.

Key Features

  • Frequency Range: The LMX2332USLEX is capable of operating over a broad frequency range, which makes it versatile for various applications, including but not limited to GSM, PCS, DCS, and other wireless communication systems.
  • Dual PLL Design: It incorporates two phase-locked loops (PLLs), allowing for simultaneous generation of both the local oscillator (LO) and the reference frequencies required for transceivers.
  • Low Power Consumption: The device is engineered for low power operation, conserving battery life in mobile devices. It is particularly suitable for portable wireless applications.
  • High Integration: The LMX2332USLEX integrates multiple functions into a single chip, reducing the need for external components and simplifying the design process for system engineers.
  • Programmable Charge Pump: The charge pump output can be programmed, offering designers flexibility in optimizing loop filter characteristics for their specific application.

Applications

The LMX2332USLEX is designed to be used in a variety of wireless systems, including:

  • Cellular phones
  • Wireless LANs
  • Personal Communication Services (PCS)
  • Global System for Mobile Communications (GSM)
  • Digital Communication Systems (DCS)

Package and Quality

This frequency synthesizer is available in a surface-mount package, which is suitable for automated assembly processes and helps in minimizing the footprint on the PCB. Additionally, Texas Instruments ensures high-quality standards, providing reliability and performance for critical communication applications.

For detailed specifications, application notes, and support documentation, engineers and designers are encouraged to visit the official Texas Instruments website or contact their support team for further assistance with the LMX2332USLEX Dual PLLatinum™ Low Power Frequency Synthesizer.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess