The LMX2326SLBD is a high-performance, radio-frequency (RF) phase-locked loop (PLL) synthesizer from Texas Instruments, a leading global semiconductor company. This advanced product is designed to provide frequency synthesis for wireless communication applications, offering an optimal balance between power consumption, performance, and cost.
The LMX2326SLBD operates in a frequency range of 2.5 GHz, making it suitable for a wide variety of RF applications, including but not limited to cellular telephony, wireless data, GPS, and satellite communications. It incorporates a dual modulus prescaler that can divide the frequency of the voltage-controlled oscillator (VCO) by either 32/33 or 64/65, allowing for finer resolution in frequency generation.
One of the key features of the LMX2326SLBD is its low power consumption. It operates from a single 2.7-5.5V power supply, making it an energy-efficient choice for battery-powered devices. Despite its low power requirements, it delivers high performance and robust functionality.
The LMX2326SLBD also features a programmable counter that allows the user to set the division ratio, enhancing the flexibility of the device. It also includes a phase detector and a charge pump, which are essential components in a PLL system.
This product is designed to be user-friendly, with a three-wire serial interface that simplifies communication with microcontrollers or digital signal processors. The LMX2326SLBD also comes in a compact 16-pin small-outline integrated circuit (SOIC) package, making it easy to integrate into various designs.
Texas Instruments' LMX2326SLBD also comes with the assurance of quality, reliability, and support that the company is known for. The product is rigorously tested to meet stringent quality standards and is backed by Texas Instruments' comprehensive technical support.
In summary, the LMX2326SLBD from Texas Instruments is a versatile, high-performance RF PLL synthesizer that offers a unique combination of low power consumption, high functionality, and user-friendly design. It is a reliable choice for any application that requires precise frequency synthesis, particularly in the field of wireless communication.