The LMX2322SLBC is a high-performance, low power frequency synthesizer system from Texas Instruments, part of the PLLatinum™ series. It is designed for local oscillator (LO) applications in cellular telephones.
- Supply Voltage: 2.7V to 5.5V for compatibility with various applications.
- Current Consumption: 2.8 mA at 2.7V for energy efficiency.
- Frequency Range: Up to 2.5 GHz in the main division and up to 510 MHz in the auxiliary division.
- Power-Down Feature: Minimizes power consumption when not in use.
- Package: 16-pin SSOP.
- Compatibility: RoHS compliant.
The LMX2322SLBC is a reliable and versatile solution for high-speed wireless communication systems, offering a balance of performance and power consumption.