The LMX2316TMX is an advanced, high-performance frequency synthesizer developed by Texas Instruments, part of the Texas Instruments' PLLatinum™ series. It is designed for high-frequency operations up to 2.5 GHz, suitable for telecommunication systems and wireless communication devices.
- Dual Modulus Prescaler: Can divide the frequency by 32/33 or 64/65 for improved frequency resolution.
- Programmable Counter: Allows setting the frequency division ratio according to specific requirements.
- Low-Phase Noise: Ensures signal integrity and reduces interference, crucial for demanding applications.
- Power-Down Feature: Reduces power consumption when not in use.
- Supply Voltage: 2.7 V to 5.5 V.
- Package: 16-pin TSSOP.
The LMX2316TMX is a reliable choice for high-frequency applications due to its superior quality and performance.