The LMX2316TM/NOPB from Texas Instruments is a high-performance frequency synthesizer system that is designed to offer optimal functionality and performance in various applications. This product is part of Texas Instruments' LMX2316 series, which is renowned for its quality and efficiency.
- Dual Modulus Prescaler: Offers a 5/6 or 10/11 divide option for wider frequency division options.
- Programmable Divider: Allows for a division ratio of 3 to 65,535.
- Phase Comparator: Designed to minimize phase noise for a clean and stable output signal.
- Power-Down Feature: Helps conserve power when the device is not in use.
- Supply Voltage: Operates on a single supply voltage of 2.7V to 5.5V.
- Package: 16-pin TSSOP.
- Operating Temperature Range: -40°C to 85°C.
Overall, the LMX2316TM/NOPB is a high-quality, high-performance frequency synthesizer system suitable for a variety of applications from telecommunications to consumer electronics.