The LMX2306TMD is a high-performance frequency synthesizer from Texas Instruments, part of the PLLatinum™ series. It is designed to produce low phase noise and spurious levels for wireless communication applications.
- Low Phase Noise: Important for maintaining signal quality in wireless communication systems.
- Low Spurious Levels: Reduces interference and improves signal quality.
- Frequency Range: Dual modulus prescaler allows for a wide range of output frequencies.
- Power Supply: Operates on a single supply voltage from 2.7V to 5.5V.
- Package: Compact 16-pin TSSOP package.
- Additional Features: Digital lock detect output, power-down feature for power efficiency.
In summary, the LMX2306TMD is a reliable, high-performance, and cost-effective solution for wireless communication systems, offering low phase noise, low spurious levels, and easy integration.