The LMX2306TMD/NOPB is a high-performance, integrated frequency synthesizer from Texas Instruments, part of the PLLatinum™ series. It is designed to generate a frequency output from 500 MHz to 2.5 GHz.
- Frequency Range: 500 MHz to 2.5 GHz.
- Power Supply: Operates on a single supply voltage from 2.7V to 5.5V.
- Digital Lock Detect Output: Provides a signal when the PLL is locked to the reference frequency.
- Low Phase Noise: Ensures maintained signal quality in wireless communication systems.
- Dual Modulus Prescaler: Allows for a wide range of output frequencies.
- Package: Compact 16-pin TSSOP package.
- Operating Temperature: -40°C to 85°C.
In summary, the LMX2306TMD/NOPB is a high-performance, integrated frequency synthesizer with a wide range of output frequencies, low phase noise performance, and easy integration, ideal for wireless communication systems, radios, and other applications requiring a reliable and versatile frequency source.