The LMX2306TM/NOPB is a high-performance frequency synthesizer system from Texas Instruments, part of the PLLatinum™ series. It is designed for local oscillators in wireless communication devices.
- Advanced Features: Utilizes a proprietary digital phase locked loop filter to reduce phase noise and improve system performance.
- Frequency Range: Dual modulus prescaler operates up to 2.5 GHz.
- Low Power Consumption: Operates on a single 2.7V to 5.5V power supply, ideal for battery-powered devices.
- Package: Compact 16-pin TSSOP package, compact and easy to integrate.
- Additional Features: Programmable charge pump, lock detect indicator, and hardware/software power-down modes for flexibility and control.
In conclusion, the LMX2306TM/NOPB is a robust, high-performing frequency synthesizer with advanced features, energy efficiency, and a broad frequency range, suitable for wireless communication applications.