EN
  • EN
  • DE

LMV934Q1MTX/NOPB

Part No LMV934Q1MTX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single, Dual, Quad 1.8-V, RRIO Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.42 V/μs
GBP - Gain Bandwidth Product 1.5MHz
Current - Input Bias 14nA
Voltage - Input Offset 1mV
Operating Supply Current 116μA
Output Current per Channel 100mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1202364-LMV934Q1MTX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMV934-Q1
Introduction Date May 20, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMV934Q1MTX/NOPB CAD Model

Description

Product Overview: LMV934Q1MTX/NOPB

The LMV934Q1MTX/NOPB is a premium-grade operational amplifier (op-amp) designed and manufactured by Texas Instruments. This high-performance analog IC is engineered to offer a perfect blend of low voltage operation and low power consumption, making it an ideal choice for battery-operated and portable applications across a diverse range of industries.

Key Features

  • Low Voltage Operation: The device operates at a supply voltage range of 2.7V to 5.5V, which allows for flexibility in various circuit designs and ensures compatibility with both 3V and 5V systems.
  • Low Power Consumption: With a quiescent current of just 50 µA per channel, the LMV934Q1MTX/NOPB is optimized for power-sensitive applications, thus extending battery life and reducing power-related costs.
  • Rail-to-Rail Output: This feature enables the op-amp to output voltages that range very close to the supply rails, maximizing the dynamic range in applications such as data acquisition systems and audio processing.
  • Extended Temperature Range: The device is specified for operation from -40°C to +125°C, making it suitable for use in harsh environments and automotive applications that require high reliability.

Applications

The LMV934Q1MTX/NOPB is versatile and can be used in a wide array of applications, including:

  • Portable and battery-operated devices
  • Sensor interfaces
  • Automotive electronics
  • Audio processing circuits
  • Signal conditioning
  • Active filtering
  • Analog-to-digital converter (ADC) drivers

Quality and Reliability

As with all Texas Instruments products, the LMV934Q1MTX/NOPB is manufactured to the highest quality standards. The NOPB designation indicates that the product is lead-free (No Lead, Pb), adhering to environmental regulations and ensuring sustainability. It is available in a compact 14-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.

Whether you're designing consumer electronics, automotive systems, or industrial equipment, the LMV934Q1MTX/NOPB from Texas Instruments offers the performance, reliability, and efficiency that modern applications demand.

You May Also Be Interested in

Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8688 $56.0640
70+ $1.5334 $107.3380
105+ $1.4855 $155.9775
140+ $1.4376 $201.2640
180+ $1.3897 $250.1460
245+ $1.2459 $305.2455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess