EN
  • EN
  • DE

LMV841QMG/NOPB

Part No LMV841QMG/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.5V/µs
Gain Bandwidth Product 4.5 MHz
Current - Input Bias 0.3 pA
Voltage - Input Offset 50 µV
Current - Supply 1.03mA
Current - Output / Channel 37 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number LMV841
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LMV841QMG/NOPBTR,LMV841QMGCT,LMV841QMGDKR-ND,TEXTISLMV841QMG/NOPB,LMV841QMGCT-ND,LMV841QMGDKR,LMV841QMG/NOPBDKR,2156-LMV841QMG/NOPB,LMV841QMGNOPB,*LMV841QMG/NOPB,LMV841QMGTR-ND,LMV841QMG/NOPBCT,LMV841QMGTR
Standard Package 1,000
Win Source Part Number 1316313-LMV841QMG/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV841QMG/NOPB CAD Model

Description

Product Overview: LMV841QMG/NOPB by Texas Instruments

The LMV841QMG/NOPB from Texas Instruments is a high-performance, low-power operational amplifier that is designed to meet the demands of a wide range of applications. This op-amp is part of Texas Instruments' LMV841 series, which is known for its low voltage operation and low noise performance.

Key Features

  • Low Voltage Operation: The LMV841QMG/NOPB can operate at a supply voltage as low as 2.7V, making it suitable for battery-powered devices and other applications where power efficiency is crucial.
  • Low Noise: With a low input voltage noise density of 7.9 nV/√Hz at 1 kHz, this op-amp is ideal for applications that require a high signal-to-noise ratio.
  • High Output Drive Capability: It is capable of delivering a considerable amount of current to the load, which makes it versatile for driving various types of outputs.
  • Rail-to-Rail Output: The amplifier provides a rail-to-rail output swing, which maximizes the dynamic range within a given supply voltage.
  • Extended Temperature Range: The device is operational over an extended temperature range, making it reliable in various environmental conditions.

Applications

The LMV841QMG/NOPB is well-suited for a variety of applications, including:

  • Sensor amplification and signal conditioning
  • Active filters
  • Portable and battery-powered electronics
  • Medical instrumentation
  • Audio and data acquisition systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LMV841QMG/NOPB op-amp is no exception and is manufactured to the highest standards to ensure performance and reliability. It is available in a small-outline package, making it suitable for space-constrained applications.

Ordering Information

The product is available in a QFN-10 package and is denoted by the part number LMV841QMG/NOPB, where 'NOPB' signifies that the product is provided in a lead-free (no lead/pb) package. For detailed information regarding pricing, availability, and ordering options, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0303 $51.5150
105+ $0.9651 $101.3355
165+ $0.9325 $153.8625
235+ $0.8673 $203.8155
300+ $0.8347 $250.4100
375+ $0.8021 $300.7875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,880 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess