EN
  • EN
  • DE

LMV841MGX

Part No LMV841MGX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMV841/LMV841Q/LMV842/LMV842Q/LMV844/LMV844Q CMOS Input, RRIO, Wide Supply Range Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202310-LMV841MGX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV841MGX CAD Model

Description

The LMV841MGX from Texas Instruments is a high-performance, low-voltage operational amplifier designed for a wide range of applications. This component is part of TI's PowerWise® family, which focuses on delivering energy-efficient solutions without compromising on performance. The LMV841MGX is suitable for battery-powered devices, portable equipment, and other systems where power conservation is critical.

Key Features

  • Low Voltage Operation: The LMV841MGX operates at a supply voltage range from 1.8V to 5.5V, making it ideal for portable and battery-operated applications.
  • Low Noise: It boasts a low input referred voltage noise density of 7.5 nV/√Hz at 1 kHz, ensuring high-fidelity signal amplification in audio and instrumentation applications.
  • Low Input Bias Current: With an input bias current of only 1 pA, the LMV841MGX is suitable for precision applications and sensor interfaces.
  • High Output Drive Capability: The device can deliver a high output current, which allows it to drive heavier loads without performance degradation.
  • Rail-to-Rail Output: The operational amplifier provides a rail-to-rail output swing, which maximizes the dynamic range in low-voltage environments.
  • Extended Temperature Range: The LMV841MGX is designed to operate over an extended temperature range, making it versatile for industrial applications.

Applications

The LMV841MGX is versatile and can be used in a variety of applications, including:

  • Portable and wearable devices
  • Medical instrumentation
  • Sensor signal conditioning
  • Active filtering
  • Audio and signal processing
  • Test and measurement equipment

With its small package size, the LMV841MGX is also an excellent choice for space-constrained applications. It is available in a 5-pin SC70 package, which minimizes the footprint on printed circuit boards. The combination of low power consumption, small size, and high performance makes the LMV841MGX operational amplifier from Texas Instruments a valuable component for designers looking to optimize their systems for energy efficiency and high precision.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3840 $55.3600
80+ $1.2965 $103.7200
120+ $1.2527 $150.3240
175+ $1.1651 $203.8925
225+ $1.1213 $252.2925
280+ $1.0775 $301.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,510 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess