EN
  • EN
  • DE

LMV796MF/NOPB

Part No LMV796MF/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name LMV796
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMV796MF/NOPBDKR, -LMV796MF/NOPBCT-ND, -LMV796MF-NDR, -LMV796MF/NOPBCT, LMV796MFNOPB, *LMV796MF/NOPB, LMV796MF/NOPBCT, LMV796MF/NOPBTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877747-LMV796MF/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV796MF/NOPB CAD Model

Description

The LMV796MF/NOPB is a high-performance, low-noise, low-power operational amplifier from Texas Instruments, designed to meet the rigorous demands of a wide range of applications. This operational amplifier is a perfect choice for applications where space is at a premium and performance cannot be compromised, such as in portable devices, sensor interfaces, medical equipment, and audio systems.

Key Features

  • Low Noise Performance: The LMV796MF/NOPB boasts an ultra-low noise density of 7.8 nV/√Hz at 1 kHz, making it ideal for audio applications and other sensitive instrumentation where noise can greatly affect performance.
  • Low Power Consumption: With a quiescent current of just 1 mA, this op-amp is optimized for battery-powered and energy-efficient designs.
  • High Precision: The device offers excellent DC accuracy, which ensures minimal offset and gain errors in precision applications.
  • Wide Supply Voltage Range: It operates from a supply voltage range of 2.7 V to 5.5 V, which allows for flexibility in various circuit designs.
  • Extended Temperature Range: The LMV796MF/NOPB is designed to function over an extended temperature range, making it suitable for industrial and automotive applications that require reliable operation under varying environmental conditions.

Package and Reliability

The operational amplifier comes in a compact 5-pin SOT-23 package, which is highly beneficial for space-constrained applications. Additionally, the NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. The device also features an extended temperature range from -40°C to +125°C, ensuring reliable performance in a broad range of operating conditions.

Applications

The versatility of the LMV796MF/NOPB makes it suitable for a diverse array of applications, including:

  • Portable and battery-operated electronics
  • Medical instrumentation such as ECG and EEG monitors
  • Audio and acoustic systems, including microphones and amplifiers
  • Test and measurement equipment
  • Industrial sensor interfaces

In summary, the LMV796MF/NOPB from Texas Instruments is a superior choice for designers seeking a low-noise, low-power, and high-precision operational amplifier for their next project.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7937 $51.5905
155+ $0.6512 $100.9360
240+ $0.6309 $151.4160
330+ $0.6105 $201.4650
425+ $0.5902 $250.8350
570+ $0.5291 $301.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,765 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess