EN
  • EN
  • DE

LMV793MA/NOPB

Part No LMV793MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 88MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 35 V/μs
Gain Bandwidth Product (GBP) 88MHz
Current - Input Bias 0.1pA
Voltage - Input Offset 100μV
Operating Supply Current 1.15mA
Channel Output Current 60mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055765-LMV793MA/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV793MA/NOPB CAD Model

Description

Overview of LMV793MA/NOPB

The LMV793MA/NOPB is a high-performance, low-noise, voltage-feedback operational amplifier from Texas Instruments, designed to deliver precision and stability in a variety of applications. With its advanced features and robust design, this op-amp is an excellent choice for designers looking to enhance signal conditioning, sensor interfacing, and audio processing in their electronic circuits.

Key Features

  • Low Noise Performance: The LMV793MA/NOPB boasts a low voltage noise density of 5.8 nV/√Hz at 1 kHz, making it an ideal solution for applications requiring high signal integrity.
  • Wide Bandwidth: With a gain bandwidth product of 90 MHz, this op-amp provides ample bandwidth for a wide range of applications, from data acquisition systems to high-speed filters.
  • High Slew Rate: A slew rate of 40 V/µs ensures that the LMV793MA/NOPB can handle rapid changes in input signals without distortion, providing clean and accurate signal amplification.
  • Supply Voltage Range: The device operates from a supply voltage range of 2.7V to 5V, offering flexibility for both single-supply and dual-supply configurations.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for maximum dynamic range, which is particularly useful in low-voltage applications.
  • Stability: Designed for stability with capacitive loads up to 200 pF, the LMV793MA/NOPB ensures reliable performance even in challenging conditions.

Applications

The LMV793MA/NOPB is versatile and can be used in a variety of applications, including:

  • Active filters
  • Audio and video signal processing
  • Data acquisition systems
  • Medical instrumentation
  • Photodiode amplification
  • Test and measurement equipment

Quality and Reliability

Encased in an 8-pin SOIC package, the LMV793MA/NOPB is designed to meet the rigorous standards of Texas Instruments for quality and reliability. The NOPB designation indicates that the product is lead-free ("No Lead"), catering to environmentally conscious manufacturing practices and RoHS compliance.

With its low noise, high bandwidth, and stable operation, the LMV793MA/NOPB from Texas Instruments is a solid choice for engineers looking to enhance the performance of their electronic designs.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1728 $50.7648
39+ $2.6034 $101.5326
60+ $2.5220 $151.3200
82+ $2.4407 $200.1374
106+ $2.3593 $250.0858
142+ $2.1152 $300.3584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess