EN
  • EN
  • DE

LMV7272TLX/NOPB

Part No LMV7272TLX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP DUAL 1.8V RRI 8-USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Voltage - Input Offset (Max) 4mV @ 5V
Current - Input Bias (Max) 0.01μA @ 5V
Current - Quiescent (Max) 14μA
CMRR, PSRR (Typ) 78dB CMRR, 80dB PSRR
Propagation Delay (Max) 2.1μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uSMD
Win Source Part Number 1055752-LMV7272TLX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV7272TLX/NOPB CAD Model

Description

Overview of Texas Instruments LMV7272TLX/NOPB

The LMV7272TLX/NOPB is a high-performance, low-voltage comparator from Texas Instruments designed for a wide range of applications requiring fast response times and low power consumption. This component is particularly suitable for portable and battery-powered devices due to its ultra-low input bias current, low power consumption, and rail-to-rail input functionality.

Key Features

  • Low Voltage Operation: The device operates at a supply voltage range from 2.7V to 5.5V, making it ideal for both 3V and 5V systems.
  • High Speed: With a propagation delay of just 29 ns, the LMV7272TLX/NOPB provides quick response times for critical applications.
  • Low Power Consumption: The comparator has a low supply current of 65 µA, which is beneficial for power-sensitive designs.
  • Rail-to-Rail Input: It features rail-to-rail input capability, which allows for a wide input common-mode voltage range that extends to both supply rails.
  • Push-Pull Output: The device comes with a push-pull output stage that can drive capacitive loads without the need for an external pull-up resistor.
  • Temperature Range: The operational temperature range of -40°C to +125°C ensures reliability across various environmental conditions.

Applications

The LMV7272TLX/NOPB is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Threshold detectors/discriminators
  • Zero-crossing detectors
  • Window comparators
  • High-speed signal processing
  • Medical instrumentation
  • Automotive electronics

Package and Quality

The LMV7272TLX/NOPB is offered in a tiny 5-pin SC70 package, which is highly advantageous for space-constrained applications. Additionally, the device is characterized for operation from -40°C to +125°C, ensuring robust performance in extreme conditions. Texas Instruments' commitment to quality means that this comparator is designed and manufactured to meet the highest industry standards, including RoHS compliance and lead-free construction, denoted by the NOPB (No Lead (Pb)) suffix in the product code.

With its combination of speed, low power, and precision, the LMV7272TLX/NOPB is an excellent choice for designers looking to optimize their system performance while maintaining energy efficiency.

You May Also Be Interested in

Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1838 $53.2710
95+ $1.1089 $105.3455
140+ $1.0715 $150.0100
205+ $0.9965 $204.2825
265+ $0.9591 $254.1615
330+ $0.9216 $304.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,086 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess