The is a high-performance, low-voltage operational amplifier from Texas Instruments. This product is designed to offer low noise performance, high slew rate, wide bandwidth, and low power consumption, making it suitable for a variety of applications, including high-precision instrumentation systems and audio processing systems.
- Supply Voltage Range: 2.7V to 5.5V
- Low Noise Performance: Ensures high signal integrity
- High Slew Rate: Ensures fast signal response
- Wide Bandwidth: Can handle a broad range of frequencies
- Low Power Consumption: Operates with a single supply voltage
- Compact Size: 6-pin SOT-23 package
- High Durability and Reliability: Built to operate in harsh environments
- RoHS Compliance: Environmentally friendly and meets safety standards