The LMV551MG/NOPB from Texas Instruments is an advanced, high-performance operational amplifier designed for a wide range of applications. This product is part of Texas Instruments' extensive line of integrated circuits that are known for their quality, reliability, and cutting-edge technology.
- Configuration: Single operational amplifier with rail-to-rail output
- Supply Voltage Range: 2.7V to 5.5V
- Bandwidth: 3.5 MHz
- Slew Rate: 1.4 V/µs
- Power Consumption: 1mW at 5V
- Input Bias Current: 1pA
- Features: Internal frequency compensation, low input noise voltage of 20nV/√Hz at 1kHz
- Package: 8-pin VSSOP
- Operating Temperature Range: -40°C to 125°C
In conclusion, the LMV551MG/NOPB from Texas Instruments is a high-quality, reliable, and efficient operational amplifier that offers a range of features designed to enhance performance and simplify use.