EN
  • EN
  • DE

LMV393M/NOPB

Part No LMV393M/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP TINY DUAL LOW V 8-SOIC / Comparator General Purpose CMOS, Open-Collector, TTL 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Tube
Type General Purpose
Number of Elements 2
Output Type CMOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 84mA @ 5V
Current - Quiescent (Max) 300µA
Propagation Delay (Max) 600ns
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-SOIC (0.154", 3.90mm Width)
Mounting Surface Mount
Supplier Device Package 8-SOIC
Base Product Number LMV393
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LMV393M/NOPB,-LMV393M/NOPB-ND,2156-LMV393M/NOPB-TI,LMV393M-NDR,LMV393MNOPB,-LMV393M-NDR,NATNSCLMV393M/NOPB
Standard Package 95
Win Source Part Number 1321008-LMV393M/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV393M/NOPB CAD Model

Description

Product Overview: LMV393M/NOPB

The LMV393M/NOPB is a low voltage, low power dual voltage comparator designed and manufactured by Texas Instruments. This high-performance device is optimized for single or dual supply operation from 2.7 V to 5.5 V, making it ideal for battery-powered applications and portable devices. Its low supply current, which is typically 60 µA, further enhances its suitability for power-sensitive applications.

The LMV393M/NOPB features a common-mode input voltage range that extends from the negative rail to within 1.2 V of the positive rail, enabling a wide range of input signals. The output stage is rail-to-rail, which ensures that the output effectively swings to the supply rails, providing maximum possible signal dynamic range. This is particularly beneficial in single-supply operations, where the full supply voltage span is utilized.

This comparator is characterized for operation from -40°C to 125°C, making it reliable across a broad range of temperature conditions. The device is offered in an 8-pin SOIC package, which is suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that the LMV393M/NOPB is compliant with the industry-standard specifications for comparators.

The LMV393M/NOPB is also characterized by its fast response time, which is essential for systems requiring quick feedback and controls, such as alarm systems or emergency shutoff mechanisms. Its push-pull output stage design eliminates the need for an external pull-up resistor, simplifying design and reducing component count.

The "NOPB" suffix in the product name indicates that this device is provided in a lead-free ("No Lead") package, reflecting Texas Instruments' commitment to environmental sustainability. This makes the LMV393M/NOPB not only a technologically advanced choice for your comparator needs but also an environmentally conscious one.

In summary, the LMV393M/NOPB from Texas Instruments is a versatile, energy-efficient solution for a wide variety of applications requiring voltage comparison. Its robust design, low power consumption, and wide operating temperature range make it a reliable and economical choice for designers and engineers.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9314 $51.2270
135+ $0.7642 $103.1670
205+ $0.7403 $151.7615
280+ $0.7165 $200.6200
365+ $0.6926 $252.7990
485+ $0.6209 $301.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess