The LMV341MGx series from Texas Instruments represents a range of high-performance, low-voltage operational amplifiers designed to cater to a wide array of applications requiring low power consumption and space-saving packaging. These amplifiers are particularly suitable for battery-powered devices, portable instruments, and other power-sensitive applications.
Key Features
- Low Voltage Operation: The LMV341MGx amplifiers can operate at a supply voltage as low as 2.7V, making them ideal for portable devices.
- Low Power Consumption: With a quiescent current of just 130 µA per channel, these amplifiers are optimized for energy efficiency.
- Rail-to-Rail Output: The output can swing rail-to-rail, which maximizes the dynamic range in low voltage applications.
- High Input Impedance: The high input impedance minimizes the loading effect on the input signal source.
- Extended Temperature Range: These amplifiers are designed to operate over an extended temperature range, making them versatile for various environments.
Applications
The versatility of the LMV341MGx amplifiers allows them to be used in a diverse set of applications. Some common uses include:
- Portable and battery-powered devices
- Sensor interfaces
- Active filters
- Medical instrumentation
- Consumer electronics
Package Options and Part Numbers
The LMV341MGx series is available in multiple package options to suit various design requirements:
- Single (LMV341MGX): Available in SOT-23 and SC70 packages
- Dual (LMV342MGX): Available in MSOP-8 and VSSOP-8 packages
- Quad (LMV344MGX): Available in TSSOP-14 package
For complete technical specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team for assistance with product selection and integration.