EN
  • EN
  • DE

LMV321Q1M5/NOPB

Part No LMV321Q1M5/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name LMV321
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMV321Q1M5/NOPB-ND, 296-43601-6, 296-43601-1, 296-43601-2
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877727-LMV321Q1M5/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV321Q1M5/NOPB CAD Model

Description

Product Overview: LMV321Q1M5/NOPB

The LMV321Q1M5/NOPB is a high-performance, low-voltage operational amplifier from Texas Instruments, designed to offer a perfect blend of features for a wide range of applications. This op-amp is part of the LMV321 family, known for its low power consumption and stable operation under varying conditions.

Key Features

  • Low Supply Voltage: The device operates on a supply voltage range from 2.7V to 5.5V, making it ideal for battery-powered and portable applications where power efficiency is crucial.
  • Rail-to-Rail Output: The LMV321Q1M5/NOPB provides rail-to-rail output capability, which allows the output to swing very close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Input Offset Voltage: With a typical input offset voltage of only 7mV, the operational amplifier ensures high accuracy in signal amplification and processing tasks.
  • Low Quiescent Current: The device features a low quiescent current, typically 130µA, which contributes to its low-power operation and makes it suitable for always-on and standby applications.

Applications

The LMV321Q1M5/NOPB is versatile and can be used in various applications, including:

  • Sensor interfaces
  • Portable and battery-operated devices
  • Active filtering
  • General-purpose low-voltage applications
  • Analog signal conditioning

Package and Reliability

This operational amplifier is available in a compact 5-pin SOT-23 package, which is suitable for space-constrained applications. The device is also characterized for operation from -40°C to +125°C, ensuring reliability across a wide temperature range, which is essential for industrial and automotive applications.

Quality and Environmental Compliance

The LMV321Q1M5/NOPB is lead-free and RoHS compliant, adhering to environmental regulations and minimizing the impact on the environment. Texas Instruments is committed to providing high-quality and environmentally responsible products, making this op-amp a conscious choice for designers looking to meet both performance and ecological standards.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9627 $52.9485
130+ $0.7900 $102.7000
200+ $0.7653 $153.0600
275+ $0.7406 $203.6650
350+ $0.7159 $250.5650
470+ $0.6418 $301.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,012 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess