The LMV301MGX/NOPB is a high-performance, low-voltage operational amplifier produced by Texas Instruments, a leading manufacturer in the global semiconductor industry. This product is designed to deliver high-quality performance while operating at a low voltage, making it ideal for battery-powered applications.
- Key Features:
- Supply Voltage Range: 2.7V to 5.5V.
- Low Supply Current: Aids in reducing power consumption and improving efficiency.
- Low Input Bias Current: Contributes to overall power efficiency.
- Gain Bandwidth Product: 1MHz.
- Slew Rate: High, ensuring quick response to changes in the input signal.
- Shutdown Mode: Allows the device to be turned off when not in use to conserve power.
- Package: Small, surface-mount.
- Temperature Range: -40 to 125 degrees Celsius.
In conclusion, the LMV301MGX/NOPB from Texas Instruments is a high-performance, low-voltage operational amplifier that offers a combination of low power consumption, high gain bandwidth, and high slew rate. Its small size and shutdown mode make it ideal for battery-powered applications. Whether you're designing an audio device or a fast signal processing system, this operational amplifier is a reliable choice.