Product Overview: LMV1032UPX-06/NOPB by Texas Instruments
The LMV1032UPX-06/NOPB is a highly integrated, high-performance microphone preamplifier optimized for mobile phone and other portable device applications from Texas Instruments. This advanced audio component is designed to provide a low-noise, high-gain amplification to MEMS microphones, enabling superior sound capture and voice recognition in a variety of challenging environments.
Key Features
- Low Voltage Operation: The LMV1032UPX-06/NOPB operates at a supply voltage range of 1.5V to 3.6V, making it ideal for battery-powered devices.
- Low Input-Referred Noise: With its low input-referred noise, it ensures clear and high-quality audio signal amplification, which is critical for applications such as voice recognition and high-definition audio recording.
- High PSRR (Power Supply Rejection Ratio): It offers excellent power supply noise rejection, which minimizes the impact of power supply fluctuations on the audio signal quality.
- Ultra-Small Package: The compact micro SMD package allows for minimal footprint and thickness, which is essential for space-constrained applications like smartphones and tablets.
Applications
The LMV1032UPX-06/NOPB is suitable for a wide range of applications, including but not limited to:
- Smartphones
- Tablets
- Laptop Computers
- Portable Media Players
- Bluetooth Headsets
- Other devices requiring high-quality audio input
Technical Specifications
Some of the technical specifications of the LMV1032UPX-06/NOPB include:
- Supply Voltage Range: 1.5V to 3.6V
- Gain: Fixed at 6dB
- Package: Micro SMD
- Operating Temperature Range: -40°C to 85°C
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The LMV1032UPX-06/NOPB is designed to meet the stringent requirements of portable device manufacturers, ensuring consistent performance and durability over the product's lifespan.