EN
  • EN
  • DE

LMR34215FSC5RNXTQ1

Part No LMR34215FSC5RNXTQ1
Manufacturer Texas Instruments
Catalog OEM Souring
Description Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469138-LMR34215FSC5RNXTQ1
Manufacturer Texas Instruments
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 5V
Current - Output 1.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Operating Temperature -40°C ~ 125°C (TJ)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-PowerVFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Ultra Librarian 3D Model Ultra Librarian LMR34215FSC5RNXTQ1 CAD Model

Description

The LMR34215FSC5RNXTQ1 is a switching regulator produced by Texas Instruments, tailored for automotive applications that require high efficiency and reliability. This component is part of TI's innovative power management solutions designed to tackle the challenges of modern electronic systems. With its advanced switching technology, the LMR34215FSC5RNXTQ1 achieves excellent power efficiency, thereby reducing thermal footprints and enhancing system performance. It supports a broad input voltage range, making it versatile for various automotive electrical systems. Featuring built-in protection mechanisms against overcurrent, overtemperature, and input under-voltage, this regulator ensures robust performance under adverse conditions. Its compact size allows for seamless integration into space-limited automotive environments, making the LMR34215FSC5RNXTQ1 an excellent choice for designers seeking reliable and efficient power conversion solutions.

You May Also Be Interested in

Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Toshiba Semiconductor and Storage
Delete
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Texas Instruments
Microcontroller IC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4480 $51.4080
50+ $2.0086 $100.4300
78+ $1.9459 $151.7802
107+ $1.8831 $201.4917
138+ $1.8203 $251.2014
184+ $1.6320 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,450 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess