EN
  • EN
  • DE

LMP8640HVMKE-F/NOPB

Part No LMP8640HVMKE-F/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision High Voltage Current Sense Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
SR - Slew Rate 1.8 V/μs
GBP - Gain Bandwidth Product 450kHz
Current - Input Bias 13μA
Voltage - Input Offset 900μV
Operating Supply Current 2.3mA
Dual Supply Voltage (±) 2.7 V ~ 12 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 1201845-LMP8640HVMKE-F/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMP8640HV
Introduction Date September 07, 2010
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMP8640HVMKE-F/NOPB CAD Model

Description

Overview of Texas Instruments LMP8640HVMKE-F/NOPB

The Texas Instruments LMP8640HVMKE-F/NOPB is a precision, high-voltage, current-sensing amplifier designed to accurately measure current in a variety of systems. This versatile component is particularly well-suited for applications that require current monitoring, such as power management systems, battery chargers, and automotive circuitry. The LMP8640HVMKE-F/NOPB offers a wide input common-mode voltage range, making it ideal for high-side current sensing in high-voltage systems.

Key Features

  • Wide Input Common-Mode Voltage Range: Capable of operating with common-mode voltages from 4.5V to 76V, this amplifier can handle high-voltage applications with ease.
  • Variable Gain: The device offers a configurable gain setting, allowing users to tailor the amplifier's performance to their specific needs.
  • Low Offset Voltage: With a low input offset voltage, the LMP8640HVMKE-F/NOPB provides accurate current measurements, minimizing error in the system.
  • High Accuracy: The precision of the current-sensing amplifier ensures reliable and consistent readings, which is crucial for maintaining system integrity and performance.
  • Robust Design: Encased in a small, power-saving SOT-23 package, the LMP8640HVMKE-F/NOPB is designed to withstand harsh environments and is suitable for space-constrained applications.

Applications

  • Power supply monitoring
  • Battery management systems
  • Overcurrent protection
  • Automotive systems
  • Motor control

The LMP8640HVMKE-F/NOPB from Texas Instruments stands out for its ability to deliver high-precision current measurements in a compact form factor. Whether it's for industrial, automotive, or consumer electronics, this current-sensing amplifier is engineered to provide reliable performance in a wide range of demanding applications. Its robust design and configurable features make it an essential component for engineers and designers looking to enhance the safety, efficiency, and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7441 $52.4174
33+ $3.0721 $101.3793
51+ $2.9761 $151.7811
70+ $2.8801 $201.6070
90+ $2.7841 $250.5690
121+ $2.4961 $302.0281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,983 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess