EN
  • EN
  • DE

LMP8278QMME/NOPB

Part No LMP8278QMME/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8VSSOP / Current Sense Amplifier 1 Circuit 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.7V/µs
Gain Bandwidth Product 90 kHz
Current - Input Bias 20 pA
Voltage - Input Offset 250 µV
Current - Supply 400µA
Current - Output / Channel 10 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number LMP8278
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-40283-1-ND,TEXNSCLMP8278QMME/NOPB,LMP8278QMME/NOPB-ND,296-40283-1,296-40283-2,2156-LMP8278QMME/NOPB-TI,-LMP8278QMME-NDR,296-40283-6
Standard Package 250
Win Source Part Number 1321614-LMP8278QMME/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP8278QMME/NOPB CAD Model

Description

Overview of Texas Instruments LMP8278QMME/NOPB

The LMP8278QMME/NOPB is a high-precision, variable gain amplifier (VGA) designed by Texas Instruments to provide a versatile and reliable solution for a wide range of applications. This amplifier is part of the LMP precision amplifier family and is well-suited for systems requiring precise signal amplification, such as industrial, medical, and testing equipment.

Key Features

  • Wide Gain Range: The LMP8278QMME/NOPB offers a digitally controlled gain range from 0 dB up to 26 dB in 6 dB steps, allowing for flexible signal amplification tailored to specific application needs.
  • High CMRR: With a common-mode rejection ratio (CMRR) of 97 dB (typical) at G=0 dB, it ensures accuracy by minimizing the effects of unwanted common-mode signals.
  • Low Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of the amplified signal.
  • Wide Supply Range: It operates from a single 2.7 V to 5.5 V power supply, making it compatible with various electronic systems.
  • Robust Design: The LMP8278QMME/NOPB is designed to withstand industrial environments and is specified for operation over the extended industrial temperature range of -40°C to 125°C.
  • Easy Integration: Available in an 8-pin VSSOP package, the device can be easily integrated into space-constrained applications.

Applications

The LMP8278QMME/NOPB is ideal for a variety of applications that require precise signal conditioning. These include:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Medical Instrumentation
  • Process Control and Monitoring
  • Industrial Weighing Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMP8278QMME/NOPB is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in demanding applications. The "NOPB" designation indicates that the product is lead-free and RoHS compliant, reflecting TI's dedication to environmental responsibility.

With its combination of precision, flexibility, and robustness, the LMP8278QMME/NOPB from Texas Instruments stands out as a superior choice for designers seeking a high-quality variable gain amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5521 $51.0420
48+ $2.0940 $100.5120
74+ $2.0286 $150.1164
102+ $1.9631 $200.2362
132+ $1.8977 $250.4964
177+ $1.7014 $301.1478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,890 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess