The LMP8270MA is a high-precision, gain amplifier designed by Texas Instruments to cater to a wide range of applications that require accurate signal amplification. This versatile amplifier is particularly well-suited for current sensing solutions in modern electronic systems, making it an essential component for engineers and designers alike.
Key Features
- High Precision: The LMP8270MA offers a precision gain of 20 V/V with a maximum input offset voltage of 3.5 mV, ensuring accurate signal amplification for critical applications.
- Wide Supply Range: It operates over a broad supply voltage range of 4.5 V to 5.5 V, providing flexibility in various circuit configurations.
- Extended Temperature Range: This amplifier is designed to perform reliably within an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
- High Common-Mode Rejection Ratio (CMRR): With a CMRR of 93 dB at DC, the LMP8270MA is capable of rejecting common-mode noise and interference, which is crucial for high-precision measurements.
Applications
The LMP8270MA is ideal for a variety of applications, including:
- Current sensing in motor controls, battery management systems, and power supply monitoring
- Automotive sensor amplification and monitoring
- Industrial process control and instrumentation
- Data acquisition systems
Product Specifications
| Parameter |
Value |
| Gain (V/V) |
20 |
| Input Offset Voltage (max) |
3.5 mV |
| Supply Voltage Range (V) |
4.5 to 5.5 |
| Operating Temperature Range (°C) |
-40 to +125 |
| CMRR (dB) |
93 |
For more detailed information, including datasheets, application notes, and design resources, visit the Texas Instruments website or contact their support team for technical assistance.